TE Connectivity Media Isolated Pressure Sensors 87N-5000A-5R

Description
Configuration Features Electrical Connection : Cable Pressure Port/Fitting : 1/4-19 BSP (3/4 Hex) Dimensions Dimensions : 13.84 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 150mV Pressure (PSI) : 5000 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .25 Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 344
Request a Quote
Description
Configuration Features Electrical Connection : Cable Pressure Port/Fitting : 1/4-19 BSP (3/4 Hex) Dimensions Dimensions : 13.84 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 150mV Pressure (PSI) : 5000 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .25 Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 344
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 87N-5000A-5R - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
87N-5000A-5R
Media Isolated Pressure Sensors 87N-5000A-5R
Configuration Features Electrical Connection : Cable Pressure Port/Fitting : 1/4-19 BSP (3/4 Hex) Dimensions Dimensions : 13.84 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 150mV Pressure (PSI) : 5000 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .25 Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 344

Configuration Features


  • Electrical Connection : Cable
  • Pressure Port/Fitting : 1/4-19 BSP (3/4 Hex)

Dimensions


  • Dimensions : 13.84 MM  [.54 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output/Span : 150mV
  • Pressure (PSI) : 5000
  • Proof Pressure Range : 3X

Other


  • Non-Linearity (PCT) : ± .25

Packaging Features


  • Media Isolated Pressure Sensor Package : Threaded Process Fittings

Product Type Features


  • Media Isolated Pressure Sensor Style : Absolute
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 344
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 87N-5000A-5R
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007144-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 102 psi (71.45 m H2O)
View Details
Pressure Transducers - 10214833-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Board Mount Pressure Sensors - 1014304-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.7250 psi (0.5102 m H2O)
View Details
Pressure Transducers - 10208228-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details