TE Connectivity Media Isolated Pressure Sensors 87N-1000S-8C

Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Height : 13.84 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 150mV Pressure (PSI) : 1000 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .25 Port Fitting : 1/8-27 NPT (5/8 Hex) Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Sealed Gauge Sensor Package : Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 69
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Height : 13.84 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 150mV Pressure (PSI) : 1000 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .25 Port Fitting : 1/8-27 NPT (5/8 Hex) Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Sealed Gauge Sensor Package : Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 87N-1000S-8C - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
87N-1000S-8C
Media Isolated Pressure Sensors 87N-1000S-8C
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Height : 13.84 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 150mV Pressure (PSI) : 1000 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .25 Port Fitting : 1/8-27 NPT (5/8 Hex) Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Sealed Gauge Sensor Package : Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 69

Configuration Features


  • Electrical Connection : Cable w/ Connector

Dimensions


  • Product Height : 13.84 MM  [.54 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 150mV
  • Pressure (PSI) : 1000
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .25
  • Port Fitting : 1/8-27 NPT (5/8 Hex)

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Sealed Gauge
  • Sensor Package : Threaded Process Fittings

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 69
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 87N-1000S-8C
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10226196-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10220360-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1010453-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Media Isolated Pressure Sensors - 1014396-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details