TE Connectivity Media Isolated Pressure Sensors 87N-1000S-4L

Description
Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : 1/4-18 NPT (5/8 Hex) Dimensions Dimensions : 13.84 MM  [.54 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 22 mV/V Pressure (PSI) : 1000 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .25 Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Sealed Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 69
Request a Quote
Description
Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : 1/4-18 NPT (5/8 Hex) Dimensions Dimensions : 13.84 MM  [.54 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 22 mV/V Pressure (PSI) : 1000 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .25 Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Sealed Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 69
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 87N-1000S-4L - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
87N-1000S-4L
Media Isolated Pressure Sensors 87N-1000S-4L
Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : 1/4-18 NPT (5/8 Hex) Dimensions Dimensions : 13.84 MM  [.54 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 22 mV/V Pressure (PSI) : 1000 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .25 Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Sealed Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 69

Configuration Features


  • Electrical Connection : Lead Wires
  • Pressure Port/Fitting : 1/4-18 NPT (5/8 Hex)

Dimensions


  • Dimensions : 13.84 MM  [.54 INCH ]

Electrical Characteristics


  • Media Isolated Pressure Sensor Supply Voltage (V) : 5
  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output/Span : 22 mV/V
  • Pressure (PSI) : 1000
  • Proof Pressure Range : 3X

Other


  • Non-Linearity (PCT) : ± .25

Packaging Features


  • Media Isolated Pressure Sensor Package : Threaded Process Fittings

Product Type Features


  • Media Isolated Pressure Sensor Style : Sealed Gage
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 69
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 87N-1000S-4L
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10204185-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10218852-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 1450 psi (0.0 to 1021 m H2O)
View Details
Pressure Transducers - 10221204-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 11021004-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 25 psi (17.59 m H2O)
View Details