TE Connectivity Media Isolated Pressure Sensors 87N-03KA-XL-10371

Description
Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : Custom Cable Length Dimensions Dimensions : Dia 16.8 x 35.6 MM  [Dia .66 x 1.4 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Pressure (PSI) : 3000 Other Non-Linearity (PCT) : ± .25 Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 206
Request a Quote
Description
Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : Custom Cable Length Dimensions Dimensions : Dia 16.8 x 35.6 MM  [Dia .66 x 1.4 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Pressure (PSI) : 3000 Other Non-Linearity (PCT) : ± .25 Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 87N-03KA-XL-10371 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
87N-03KA-XL-10371
Media Isolated Pressure Sensors 87N-03KA-XL-10371
Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : Custom Cable Length Dimensions Dimensions : Dia 16.8 x 35.6 MM  [Dia .66 x 1.4 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Pressure (PSI) : 3000 Other Non-Linearity (PCT) : ± .25 Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 206

Configuration Features


  • Electrical Connection : Lead Wires
  • Pressure Port/Fitting : Custom Cable Length

Dimensions


  • Dimensions : Dia 16.8 x 35.6 MM  [Dia .66 x 1.4 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Pressure (PSI) : 3000

Other


  • Non-Linearity (PCT) : ± .25

Packaging Features


  • Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable

Product Type Features


  • Media Isolated Pressure Sensor Style : Absolute
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 206
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 87N-03KA-XL-10371
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219839-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 290 psi (204 m H2O)
View Details
2 suppliers
Board Mount Pressure Sensors - 10216977-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10226381-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10216320-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details