TE Connectivity Media Isolated Pressure Sensors 87N-01KA-XL-10371

Description
Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : Custom Cable Length Dimensions Dimensions : Dia 16.8 x 35.6 MM  [Dia .66 x 1.4 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Pressure (PSI) : 1000 Other Non-Linearity (PCT) : ± .25 Packaging Features Media Isolated Pressure Sensor Package : Weldable, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 69
Request a Quote
Description
Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : Custom Cable Length Dimensions Dimensions : Dia 16.8 x 35.6 MM  [Dia .66 x 1.4 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Pressure (PSI) : 1000 Other Non-Linearity (PCT) : ± .25 Packaging Features Media Isolated Pressure Sensor Package : Weldable, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 69
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 87N-01KA-XL-10371 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
87N-01KA-XL-10371
Media Isolated Pressure Sensors 87N-01KA-XL-10371
Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : Custom Cable Length Dimensions Dimensions : Dia 16.8 x 35.6 MM  [Dia .66 x 1.4 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Pressure (PSI) : 1000 Other Non-Linearity (PCT) : ± .25 Packaging Features Media Isolated Pressure Sensor Package : Weldable, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 69

Configuration Features


  • Electrical Connection : Lead Wires
  • Pressure Port/Fitting : Custom Cable Length

Dimensions


  • Dimensions : Dia 16.8 x 35.6 MM  [Dia .66 x 1.4 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Pressure (PSI) : 1000

Other


  • Non-Linearity (PCT) : ± .25

Packaging Features


  • Media Isolated Pressure Sensor Package : Weldable, Threaded Process Fittings

Product Type Features


  • Media Isolated Pressure Sensor Style : Absolute
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 69
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 87N-01KA-XL-10371
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020900-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 250 psi (176 m H2O)
View Details
Pressure Transducers - 10214515-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure Transducers - 11025750-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10226233-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details