Configuration Features Electrical Connection : Cable w/ Connector Pressure Port/Fitting : 1/4-19 BSP (7/8 Hex)
Dimensions Dimensions : 13.84 MM [.54 INCH ]
Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 10
Operation/Applicatio
n Output/Span : 100mV Pressure (PSI) : 5000 Proof Pressure Range : 3X
Other Non-Linearity (PCT) : ± .25
Packaging Features Media Isolated Pressure Sensor Package : Weldable
Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Pressure (BAR) : 344
Configuration Features
- Electrical Connection : Cable w/ Connector
- Pressure Port/Fitting : 1/4-19 BSP (7/8 Hex)
Dimensions
- Dimensions : 13.84 MM [.54 INCH ]
Electrical Characteristics
- Media Isolated Pressure Sensor Supply Voltage (V) : 10
Operation/Application
- Output/Span : 100mV
- Pressure (PSI) : 5000
- Proof Pressure Range : 3X
Other
- Non-Linearity (PCT) : ± .25
Packaging Features
- Media Isolated Pressure Sensor Package : Weldable
Product Type Features
- Media Isolated Pressure Sensor Style : Absolute
- Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Pressure (BAR) : 344