TE Connectivity Media Isolated Pressure Sensors 87CV-3000S-3C

Description
Configuration Features Electrical Connection : Cable w/ Connector Pressure Port/Fitting : 7/16-20 UNF (7/8) Hex Dimensions Dimensions : 13.84 MM  [.54 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 3000 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .25 Packaging Features Media Isolated Pressure Sensor Package : Weldable Product Type Features Media Isolated Pressure Sensor Style : Sealed Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 206
Request a Quote
Description
Configuration Features Electrical Connection : Cable w/ Connector Pressure Port/Fitting : 7/16-20 UNF (7/8) Hex Dimensions Dimensions : 13.84 MM  [.54 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 3000 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .25 Packaging Features Media Isolated Pressure Sensor Package : Weldable Product Type Features Media Isolated Pressure Sensor Style : Sealed Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 87CV-3000S-3C - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
87CV-3000S-3C
Media Isolated Pressure Sensors 87CV-3000S-3C
Configuration Features Electrical Connection : Cable w/ Connector Pressure Port/Fitting : 7/16-20 UNF (7/8) Hex Dimensions Dimensions : 13.84 MM  [.54 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 3000 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .25 Packaging Features Media Isolated Pressure Sensor Package : Weldable Product Type Features Media Isolated Pressure Sensor Style : Sealed Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 206

Configuration Features


  • Electrical Connection : Cable w/ Connector
  • Pressure Port/Fitting : 7/16-20 UNF (7/8) Hex

Dimensions


  • Dimensions : 13.84 MM  [.54 INCH ]

Electrical Characteristics


  • Media Isolated Pressure Sensor Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 100mV
  • Pressure (PSI) : 3000
  • Proof Pressure Range : 3X

Other


  • Non-Linearity (PCT) : ± .25

Packaging Features


  • Media Isolated Pressure Sensor Package : Weldable

Product Type Features


  • Media Isolated Pressure Sensor Style : Sealed Gage
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 206
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 87CV-3000S-3C
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10217519-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 11025774-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10216841-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 1010379-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details