TE Connectivity Wire-Board Connector Receptacle 16Pos, 2.54Mm; Product Range Amp Te Connectivity 87977-6

Description
WIRE-BOARD CONNECTOR RECEPTACLE 16POS, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:16Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 16POS, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:16Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 16Pos, 2.54Mm; Product Range Amp Te Connectivity - 19H8419 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 16Pos, 2.54Mm; Product Range Amp Te Connectivity
19H8419
Wire-Board Connector Receptacle 16Pos, 2.54Mm; Product Range Amp Te Connectivity 19H8419
WIRE-BOARD CONNECTOR RECEPTACLE 16POS, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:16Contacts; No. of Rows:2Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 16POS, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:16Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:16Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19H8419
Product Name Wire-Board Connector Receptacle 16Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details