TE Connectivity Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amp Te Connectivity 87977-4

Description
WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amp Te Connectivity - 34B2498 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amp Te Connectivity
34B2498
Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amp Te Connectivity 34B2498
WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; No. of Rows:2Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34B2498
Product Name Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details