TE Connectivity Receptacle Housing, 10Pos, 2.54Mm; Product Range Amp Te Connectivity 87922-1

Description
RECEPTACLE HOUSING, 10POS, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMP MOD IV, MOD IV.5 & MOD V Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 10POS, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMP MOD IV, MOD IV.5 & MOD V Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 10Pos, 2.54Mm; Product Range Amp Te Connectivity - 01Y2009 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 10Pos, 2.54Mm; Product Range Amp Te Connectivity
01Y2009
Receptacle Housing, 10Pos, 2.54Mm; Product Range Amp Te Connectivity 01Y2009
RECEPTACLE HOUSING, 10POS, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMP MOD IV, MOD IV.5 & MOD V Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 10POS, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:AMP MOD IV, MOD IV.5 & MOD V Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01Y2009
Product Name Receptacle Housing, 10Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details