TE Connectivity Cable Transitions & Breakouts 878518-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 2) : 3.6 - 6.6 MM  [.14 - .26 INCH ] Other Adhesive Code : S1125 Molded Part Shape Code : 342A Size Code : 012 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 2) : 3.6 - 6.6 MM  [.14 - .26 INCH ] Other Adhesive Code : S1125 Molded Part Shape Code : 342A Size Code : 012 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 878518-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
878518-000
Cable Transitions & Breakouts 878518-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 2) : 3.6 - 6.6 MM  [.14 - .26 INCH ] Other Adhesive Code : S1125 Molded Part Shape Code : 342A Size Code : 012 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ]
  • Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM  [.27 - .52 INCH ]
  • Inside Diameter Range (Leg 2) : 3.6 - 6.6 MM  [.14 - .26 INCH ]

Other


  • Adhesive Code : S1125
  • Molded Part Shape Code : 342A
  • Size Code : 012

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 878518-000
Product Name Cable Transitions & Breakouts
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0370534001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 042787J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers
Heat Shrink Tubing - 0838016008 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
shrink tube - 036057N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details