TE Connectivity Heat Shrink Boots 878513-008

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 10 MM , 14 MM , 8 MM , 9 MM , 11 MM  [.39 INCH , .55 INCH , .314 INCH , .35 INCH , .43 INCH , .47 INCH ] Connector or Backshell Outside Diameter : 22 MM , 26 MM , 20 MM , 24 MM  [.87 INCH , 1.02 INCH , .79 INCH , .94 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : IEC 62329-3-102, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, MIS-34867 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 10 MM , 14 MM , 8 MM , 9 MM , 11 MM  [.39 INCH , .55 INCH , .314 INCH , .35 INCH , .43 INCH , .47 INCH ] Connector or Backshell Outside Diameter : 22 MM , 26 MM , 20 MM , 24 MM  [.87 INCH , 1.02 INCH , .79 INCH , .94 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : IEC 62329-3-102, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, MIS-34867 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 878513-008 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
878513-008
Heat Shrink Boots 878513-008
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 10 MM , 14 MM , 8 MM , 9 MM , 11 MM  [.39 INCH , .55 INCH , .314 INCH , .35 INCH , .43 INCH , .47 INCH ] Connector or Backshell Outside Diameter : 22 MM , 26 MM , 20 MM , 24 MM  [.87 INCH , 1.02 INCH , .79 INCH , .94 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : IEC 62329-3-102, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, MIS-34867 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 12 MM , 10 MM , 14 MM , 8 MM , 9 MM , 11 MM  [.39 INCH , .55 INCH , .314 INCH , .35 INCH , .43 INCH , .47 INCH ]
  • Connector or Backshell Outside Diameter : 22 MM , 26 MM , 20 MM , 24 MM  [.87 INCH , 1.02 INCH , .79 INCH , .94 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : IEC 62329-3-102, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, MIS-34867

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 878513-008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
878513-008
shrink tube 878513-008
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 878513-008 878513-008
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 054399-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
Power Cable Wraps - 060935-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink boot - 023589-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 004241-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers