TE Connectivity Heat Shrink Boots 878512-009

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 10 MM , 7 MM , 11 MM , 12 MM , 9 MM  [.43 INCH , .27 INCH , .35 INCH , .39 INCH , .47 INCH , .314 INCH ] Connector or Backshell Outside Diameter : 20 MM , 16 MM , 18 MM  [.71 INCH , .79 INCH , .63 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, MIS-34867, IEC 62329-3-102 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 10 MM , 7 MM , 11 MM , 12 MM , 9 MM  [.43 INCH , .27 INCH , .35 INCH , .39 INCH , .47 INCH , .314 INCH ] Connector or Backshell Outside Diameter : 20 MM , 16 MM , 18 MM  [.71 INCH , .79 INCH , .63 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, MIS-34867, IEC 62329-3-102 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 878512-009 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
878512-009
Heat Shrink Boots 878512-009
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 10 MM , 7 MM , 11 MM , 12 MM , 9 MM  [.43 INCH , .27 INCH , .35 INCH , .39 INCH , .47 INCH , .314 INCH ] Connector or Backshell Outside Diameter : 20 MM , 16 MM , 18 MM  [.71 INCH , .79 INCH , .63 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, MIS-34867, IEC 62329-3-102 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 8 MM , 10 MM , 7 MM , 11 MM , 12 MM , 9 MM  [.43 INCH , .27 INCH , .35 INCH , .39 INCH , .47 INCH , .314 INCH ]
  • Connector or Backshell Outside Diameter : 20 MM , 16 MM , 18 MM  [.71 INCH , .79 INCH , .63 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, MIS-34867, IEC 62329-3-102

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 878512-009 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
878512-009
shrink tube 878512-009
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 878512-009 878512-009
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 028833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 046211-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 065027-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0683754001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details