TE Connectivity Heat Shrink Boots 878509-003

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 18 MM , 24 MM , 28 MM , 20 MM , 30 MM , 26 MM , 22 MM  [1.02 INCH , 1.1 INCH , .86 INCH , .71 INCH , 1.18 INCH , .94 INCH , .78 INCH ] Connector or Backshell Outside Diameter : 49 MM , 52 MM , 46 MM , 43 MM , 40 MM , 38 MM  [1.57 INCH , .81 INCH , 2.04 INCH , 1.93 INCH , 1.5 INCH , 1.7 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : MIS-34867, IEC 62329-3-102, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 18 MM , 24 MM , 28 MM , 20 MM , 30 MM , 26 MM , 22 MM  [1.02 INCH , 1.1 INCH , .86 INCH , .71 INCH , 1.18 INCH , .94 INCH , .78 INCH ] Connector or Backshell Outside Diameter : 49 MM , 52 MM , 46 MM , 43 MM , 40 MM , 38 MM  [1.57 INCH , .81 INCH , 2.04 INCH , 1.93 INCH , 1.5 INCH , 1.7 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : MIS-34867, IEC 62329-3-102, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 878509-003 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
878509-003
Heat Shrink Boots 878509-003
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 18 MM , 24 MM , 28 MM , 20 MM , 30 MM , 26 MM , 22 MM  [1.02 INCH , 1.1 INCH , .86 INCH , .71 INCH , 1.18 INCH , .94 INCH , .78 INCH ] Connector or Backshell Outside Diameter : 49 MM , 52 MM , 46 MM , 43 MM , 40 MM , 38 MM  [1.57 INCH , .81 INCH , 2.04 INCH , 1.93 INCH , 1.5 INCH , 1.7 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : MIS-34867, IEC 62329-3-102, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 18 MM , 24 MM , 28 MM , 20 MM , 30 MM , 26 MM , 22 MM  [1.02 INCH , 1.1 INCH , .86 INCH , .71 INCH , 1.18 INCH , .94 INCH , .78 INCH ]
  • Connector or Backshell Outside Diameter : 49 MM , 52 MM , 46 MM , 43 MM , 40 MM , 38 MM  [1.57 INCH , .81 INCH , 2.04 INCH , 1.93 INCH , 1.5 INCH , 1.7 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : MIS-34867, IEC 62329-3-102, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now
shrink tube - 878509-003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
878509-003
shrink tube 878509-003
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 878509-003 878509-003
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 049285-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 059807-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 022655N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 020207-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details