TE Connectivity Heat Shrink Boots 878500-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 28 MM , 32 MM , 36 MM , 34 MM , 24 MM , 26 MM , 22 MM , 30 MM  [1.02 INCH , 1.33 INCH , 1.41 INCH , 1.18 INCH , .86 INCH , .94 INCH , 1.1 INCH , 1.25 INCH ] Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : VG95343 Part 6, MIS-34867, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 28 MM , 32 MM , 36 MM , 34 MM , 24 MM , 26 MM , 22 MM , 30 MM  [1.02 INCH , 1.33 INCH , 1.41 INCH , 1.18 INCH , .86 INCH , .94 INCH , 1.1 INCH , 1.25 INCH ] Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : VG95343 Part 6, MIS-34867, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 878500-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
878500-000
Heat Shrink Boots 878500-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 28 MM , 32 MM , 36 MM , 34 MM , 24 MM , 26 MM , 22 MM , 30 MM  [1.02 INCH , 1.33 INCH , 1.41 INCH , 1.18 INCH , .86 INCH , .94 INCH , 1.1 INCH , 1.25 INCH ] Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : VG95343 Part 6, MIS-34867, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 28 MM , 32 MM , 36 MM , 34 MM , 24 MM , 26 MM , 22 MM , 30 MM  [1.02 INCH , 1.33 INCH , 1.41 INCH , 1.18 INCH , .86 INCH , .94 INCH , 1.1 INCH , 1.25 INCH ]
  • Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : VG95343 Part 6, MIS-34867, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 878500-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
878500-000
shrink tube 878500-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 878500-000 878500-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 061868-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 069783M009 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 059737N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0934446018 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details