TE Connectivity Heat Shrink Boots 878499-008

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 26 MM , 24 MM , 18 MM , 28 MM , 22 MM , 20 MM , 30 MM  [.94 INCH , 1.1 INCH , 1.02 INCH , .71 INCH , 1.18 INCH , .78 INCH , .86 INCH ] Connector or Backshell Outside Diameter : 52 MM , 46 MM , 49 MM , 40 MM , 38 MM , 43 MM  [1.69 INCH , 1.93 INCH , 2.04 INCH , 1.5 INCH , 1.57 INCH , 1.81 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DE, MIS-34867, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 26 MM , 24 MM , 18 MM , 28 MM , 22 MM , 20 MM , 30 MM  [.94 INCH , 1.1 INCH , 1.02 INCH , .71 INCH , 1.18 INCH , .78 INCH , .86 INCH ] Connector or Backshell Outside Diameter : 52 MM , 46 MM , 49 MM , 40 MM , 38 MM , 43 MM  [1.69 INCH , 1.93 INCH , 2.04 INCH , 1.5 INCH , 1.57 INCH , 1.81 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DE, MIS-34867, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 878499-008 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
878499-008
Heat Shrink Boots 878499-008
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 26 MM , 24 MM , 18 MM , 28 MM , 22 MM , 20 MM , 30 MM  [.94 INCH , 1.1 INCH , 1.02 INCH , .71 INCH , 1.18 INCH , .78 INCH , .86 INCH ] Connector or Backshell Outside Diameter : 52 MM , 46 MM , 49 MM , 40 MM , 38 MM , 43 MM  [1.69 INCH , 1.93 INCH , 2.04 INCH , 1.5 INCH , 1.57 INCH , 1.81 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DE, MIS-34867, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 26 MM , 24 MM , 18 MM , 28 MM , 22 MM , 20 MM , 30 MM  [.94 INCH , 1.1 INCH , 1.02 INCH , .71 INCH , 1.18 INCH , .78 INCH , .86 INCH ]
  • Connector or Backshell Outside Diameter : 52 MM , 46 MM , 49 MM , 40 MM , 38 MM , 43 MM  [1.69 INCH , 1.93 INCH , 2.04 INCH , 1.5 INCH , 1.57 INCH , 1.81 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : BS-G-198-5-DE, MIS-34867, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 878499-008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
878499-008
shrink tube 878499-008
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 878499-008 878499-008
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 068220-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 063147-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 069816-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0989076011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details