TE Connectivity Heat Shrink Boots 878497-009

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 12 MM , 14 MM , 9 MM , 16 MM , 10 MM  [.35 INCH , .55 INCH , .63 INCH , .43 INCH , .39 INCH , .47 INCH ] Connector or Backshell Outside Diameter : 32 MM , 28 MM , 30 MM , 26 MM  [1.1 INCH , 1.18 INCH , 1.26 INCH , 1.02 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : IEC 62329-3-102, BS-G-198-5-DE, MIS-34867, DEF Std 59-97 Issue 3 Type DE Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 12 MM , 14 MM , 9 MM , 16 MM , 10 MM  [.35 INCH , .55 INCH , .63 INCH , .43 INCH , .39 INCH , .47 INCH ] Connector or Backshell Outside Diameter : 32 MM , 28 MM , 30 MM , 26 MM  [1.1 INCH , 1.18 INCH , 1.26 INCH , 1.02 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : IEC 62329-3-102, BS-G-198-5-DE, MIS-34867, DEF Std 59-97 Issue 3 Type DE Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 878497-009 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
878497-009
Heat Shrink Boots 878497-009
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 12 MM , 14 MM , 9 MM , 16 MM , 10 MM  [.35 INCH , .55 INCH , .63 INCH , .43 INCH , .39 INCH , .47 INCH ] Connector or Backshell Outside Diameter : 32 MM , 28 MM , 30 MM , 26 MM  [1.1 INCH , 1.18 INCH , 1.26 INCH , 1.02 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : IEC 62329-3-102, BS-G-198-5-DE, MIS-34867, DEF Std 59-97 Issue 3 Type DE Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 11 MM , 12 MM , 14 MM , 9 MM , 16 MM , 10 MM  [.35 INCH , .55 INCH , .63 INCH , .43 INCH , .39 INCH , .47 INCH ]
  • Connector or Backshell Outside Diameter : 32 MM , 28 MM , 30 MM , 26 MM  [1.1 INCH , 1.18 INCH , 1.26 INCH , 1.02 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : IEC 62329-3-102, BS-G-198-5-DE, MIS-34867, DEF Std 59-97 Issue 3 Type DE

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 878497-009 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
878497-009
shrink tube 878497-009
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 878497-009 878497-009
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 041359-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0442512001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 033547-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 010636-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details