TE Connectivity Heat Shrink Boots 878145-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Wire/Cable Outside Diameter : 24 mm, 28 mm, 20 mm, 26 mm, 1 in, .9 in, .787 in, 1.02 in, .87 in, 1.1 in, .94 in, 22 mm Industry Standards Approved Standards : VG95343 Part 6, DEF Std 59-97 Issue 3 Type DD, SAE AS I 81765/4, BS-G-198-5-DD Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Wire/Cable Outside Diameter : 24 mm, 28 mm, 20 mm, 26 mm, 1 in, .9 in, .787 in, 1.02 in, .87 in, 1.1 in, .94 in, 22 mm Industry Standards Approved Standards : VG95343 Part 6, DEF Std 59-97 Issue 3 Type DD, SAE AS I 81765/4, BS-G-198-5-DD Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 878145-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
878145-000
Heat Shrink Boots 878145-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Wire/Cable Outside Diameter : 24 mm, 28 mm, 20 mm, 26 mm, 1 in, .9 in, .787 in, 1.02 in, .87 in, 1.1 in, .94 in, 22 mm Industry Standards Approved Standards : VG95343 Part 6, DEF Std 59-97 Issue 3 Type DD, SAE AS I 81765/4, BS-G-198-5-DD Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 200
  • Material : Modified Fluoro-Elastomer
  • Material Code : 12

Configuration Features


  • Lipped : Yes

Dimensions


  • Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ]
  • Wire/Cable Outside Diameter : 24 mm, 28 mm, 20 mm, 26 mm, 1 in, .9 in, .787 in, 1.02 in, .87 in, 1.1 in, .94 in, 22 mm

Industry Standards


  • Approved Standards : VG95343 Part 6, DEF Std 59-97 Issue 3 Type DD, SAE AS I 81765/4, BS-G-198-5-DD
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Type : Adhesive Purchased Separately
  • Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 878145-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 051598-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 042045-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 027316-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 073170-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details