Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material Code : 3
Configuration Features Lipped : No
Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 207W
Product Type Features Molded Part Angle (DEG) : 180
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material Code : 3
Configuration Features Lipped : No
Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 207W
Product Type Features Molded Part Angle (DEG) : 180
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material Code : 3
Configuration Features Lipped : No
Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 207W
Product Type Features Molded Part Angle (DEG) : 180
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
Body Features
Adhesive Pre-Coat : Yes
Heat Shrink Boot Material Systems Code : 10
Material Code : 3
Configuration Features
Lipped : No
Other
Adhesive Options : /42 Precoat
Fluid & Chemical Resistance : Occasional Fluid Exposure
Molded Part Shape Code : 207W
Product Type Features
Molded Part Angle (DEG) : 180
Usage Conditions
Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]