Socket Contact Tin 22-26 AWG Crimp
Socket Contact Tin 22-26 AWG Crimp
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU MOD V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod V Series Connectors RoHS Compliant: Yes
MOD V RECP PLTD SN
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87809-2 | 87809-2 | 87809-2 | A3003TR-ND | 90F4133 | 90AJ0769 |
| Product Name | Connectors | Contacts | Contacts | Rectangular Connector Contacts | Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity | Mod V Recp Pltd Sn Amp - Te Connectivity |
| Termination | MOD | Crimp |