TE Connectivity Rectangular Connector Contacts 87756-6

Description
Socket Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A100846TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100846TR-ND
Rectangular Connector Contacts A100846TR-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100846CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100846CT-ND
Rectangular Connector Contacts A100846CT-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Connectors - 87756-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
87756-6
Connectors 87756-6
CUT STRIP - CONTACT, SKT, WTB, 26-22AWG

CUT STRIP - CONTACT, SKT, WTB, 26-22AWG

Buy Now
CONN SOCKET 26-22AWG CRIMP HALT - 792-87756-6 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 26-22AWG CRIMP HALT
792-87756-6
CONN SOCKET 26-22AWG CRIMP HALT 792-87756-6
CONN SOCKET 26-22AWG CRIMP HALT

CONN SOCKET 26-22AWG CRIMP HALT

Supplier's Site
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 90F3571 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
90F3571
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 90F3571
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Ampmodu Mod Iv Series, Socket, 26 Awg, 22 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity - 82X7520 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Ampmodu Mod Iv Series, Socket, 26 Awg, 22 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity
82X7520
Contact, Ampmodu Mod Iv Series, Socket, 26 Awg, 22 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity 82X7520
Contact, AMPMODU MOD IV Series, Socket, 26 AWG, 22 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Contact, AMPMODU MOD IV Series, Socket, 26 AWG, 22 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2881 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2881
Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2881
CONTACT, RECEPTACLE, 26-22AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100846TR-ND 87756-6 792-87756-6 90F3571 82X7520 28X2881
Product Name Rectangular Connector Contacts Connectors CONN SOCKET 26-22AWG CRIMP HALT Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Contact, Ampmodu Mod Iv Series, Socket, 26 Awg, 22 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG ? to 22 AWG 26 AWG
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MB-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 2243-SK9P-095-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers