TE Connectivity ™ Position Sensors 87748-000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - 87748-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
87748-000
Position Sensors 87748-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Linear Position Sensors
Product Number 87748-000
Product Name Position Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Optical Beam Position Detector, 10x10 mm Sensor, 800-1700 nm - CONEX-PSD10GE - Newport MKS
Specs
Sensor Technology Optical Triangulation Position Sensor
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Displacement Sensor-Sensor Head - HPS-CFL025 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.2362 inch (6 mm)
Repeatability 0.0079 mils (0.2000 µm)
View Details