TE Connectivity Connector Hardware 87743-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polyester GF Dimensions Product Height : 7.98 MM  [.314 INCH ] Product Length : 11.33 MM  [.446 INCH ] Product Width : 8.64 MM  [.34 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Barrier Insert Hardware Accessory Function : Mounting
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Polyester GF Dimensions Product Height : 7.98 MM  [.314 INCH ] Product Length : 11.33 MM  [.446 INCH ] Product Width : 8.64 MM  [.34 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Barrier Insert Hardware Accessory Function : Mounting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 87743-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
87743-1
Connector Hardware 87743-1
Body Features Primary Product Color : Black Primary Product Material : Polyester GF Dimensions Product Height : 7.98 MM  [.314 INCH ] Product Length : 11.33 MM  [.446 INCH ] Product Width : 8.64 MM  [.34 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Barrier Insert Hardware Accessory Function : Mounting

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyester GF

Dimensions


  • Product Height : 7.98 MM  [.314 INCH ]
  • Product Length : 11.33 MM  [.446 INCH ]
  • Product Width : 8.64 MM  [.34 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Barrier Insert
  • Hardware Accessory Function : Mounting
Buy Now
Modii Keyed Barrier Insert Rohs Compliant Amp - Te Connectivity - 19H8388 - Newark, An Avnet Company
Chicago, IL, United States
Modii Keyed Barrier Insert Rohs Compliant Amp - Te Connectivity
19H8388
Modii Keyed Barrier Insert Rohs Compliant Amp - Te Connectivity 19H8388
MODII KEYED BARRIER INSERT ROHS COMPLIANT: YES

MODII KEYED BARRIER INSERT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 87743-1 19H8388
Product Name Connector Hardware Modii Keyed Barrier Insert Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products