TE Connectivity Data Bus Connectors 877417-000

Description
Contact Features Contact Type : Pin Other Grade : Space Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Contact Features Contact Type : Pin Other Grade : Space Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 877417-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
877417-000
Data Bus Connectors 877417-000
Contact Features Contact Type : Pin Other Grade : Space Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Contact Features


  • Contact Type : Pin

Other


  • Grade : Space

Product Type Features


  • Data Bus Connector Style : Threaded
  • Data Bus Connector Type : Jack

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now
Swedesboro, NJ, United States
Data Bus Components
877417-000
Data Bus Components 877417-000
Data Bus Components

Data Bus Components

Buy Now
Dk-621-0912-P Raychem - Te Connectivity - 46AJ4014 - Newark, An Avnet Company
Chicago, IL, United States
Dk-621-0912-P Raychem - Te Connectivity
46AJ4014
Dk-621-0912-P Raychem - Te Connectivity 46AJ4014
DK-621-0912-P

DK-621-0912-P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 877417-000 877417-000 46AJ4014
Product Name Data Bus Connectors Data Bus Components Dk-621-0912-P Raychem - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 006-0055-20A - Powell Electronics, Inc.
View Details
3 suppliers
Mechanical Connectors - 033548-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers