TE Connectivity Rectangular Connector Housings 87733-4

Description
"26 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"26 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A25876-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25876-ND
Rectangular Connector Housings A25876-ND
"26 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"26 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Receptacle 26 Position, 2.54Mm; Product Range Amp - Te Connectivity - 28C7451 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 26 Position, 2.54Mm; Product Range Amp - Te Connectivity
28C7451
Wire-Board Connector Receptacle 26 Position, 2.54Mm; Product Range Amp - Te Connectivity 28C7451
WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:26Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:26Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:26Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:26Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
26 Modiv Hsg W/str Rlf Dr Mrkd Amp - Te Connectivity - 42AJ7344 - Newark, An Avnet Company
Chicago, IL, United States
26 Modiv Hsg W/str Rlf Dr Mrkd Amp - Te Connectivity
42AJ7344
26 Modiv Hsg W/str Rlf Dr Mrkd Amp - Te Connectivity 42AJ7344
26 MODIV HSG W/STR RLF DR MRKD

26 MODIV HSG W/STR RLF DR MRKD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25876-ND 28C7451 42AJ7344
Product Name Rectangular Connector Housings Wire-Board Connector Receptacle 26 Position, 2.54Mm; Product Range Amp - Te Connectivity 26 Modiv Hsg W/str Rlf Dr Mrkd Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-03-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details