TE Connectivity Rectangular Connector Contacts 87667-5

Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25972-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25972-ND
Rectangular Connector Contacts A25972-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-87667-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-87667-5-ND
Rectangular Connector Contacts 17-87667-5-ND
CONN SOCKET 22-26AWG CRIMP GOLD

CONN SOCKET 22-26AWG CRIMP GOLD

Buy Now Datasheet
Connectors - 87667-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
87667-5
Connectors 87667-5
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Headers & Wire Housings - 87667-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
87667-5
Headers & Wire Housings 87667-5
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Amp - Te Connectivity - 15J9583 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Amp - Te Connectivity
15J9583
Contact, Socket, 22Awg, Crimp; Product Range Amp - Te Connectivity 15J9583
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mod Iv Recp Lp Amp - Te Connectivity - 70H0314 - Newark, An Avnet Company
Chicago, IL, United States
Mod Iv Recp Lp Amp - Te Connectivity
70H0314
Mod Iv Recp Lp Amp - Te Connectivity 70H0314
MOD IV RECP LP

MOD IV RECP LP

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25972-ND 87667-5 87667-5 15J9583 70H0314
Product Name Rectangular Connector Contacts Connectors Headers & Wire Housings Contact, Socket, 22Awg, Crimp; Product Range Amp - Te Connectivity Mod Iv Recp Lp Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details