TE Connectivity Contacts 87667-3

Description
MOD IV RECP LP
Request a Quote Datasheet
Description
MOD IV RECP LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 87667-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
87667-3
Contacts 87667-3
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Rectangular Connector Contacts - A3000-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A3000-ND
Rectangular Connector Contacts A3000-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Connectors - 87667-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
87667-3
Connectors 87667-3
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 90F5668 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
90F5668
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 90F5668
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle Contact; Mod IV Series/AMP Brand; Receptacle; 3 A; 250 VAC; -65 degC - 70087282 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle Contact; Mod IV Series/AMP Brand; Receptacle; 3 A; 250 VAC; -65 degC
70087282
Receptacle Contact; Mod IV Series/AMP Brand; Receptacle; 3 A; 250 VAC; -65 degC 70087282
Mod IV Series Receptacle Contact Wire termination Beryllium copper contact material.

Mod IV Series Receptacle Contact

  • Wire termination
    Beryllium copper contact material.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87667-3 A3000-ND 87667-3 90F5668 70087282
Product Name Contacts Rectangular Connector Contacts Connectors Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Receptacle Contact; Mod IV Series/AMP Brand; Receptacle; 3 A; 250 VAC; -65 degC
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
ix Industrial IO Plug - NDHN3B7 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details