TE Connectivity Connectors 87666-5

Description
CUT STRIP MOD IV RECP PLTD 15 SEL
Request a Quote Datasheet
Description
CUT STRIP MOD IV RECP PLTD 15 SEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 87666-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
87666-5
Connectors 87666-5
CUT STRIP MOD IV RECP PLTD 15 SEL

CUT STRIP MOD IV RECP PLTD 15 SEL

Buy Now
Headers & Wire Housings - 87666-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
87666-5
Headers & Wire Housings 87666-5
MOD IV RECP PLTD 15 SEL

MOD IV RECP PLTD 15 SEL

Buy Now
Rectangular Connector Contacts - A100845TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100845TR-ND
Rectangular Connector Contacts A100845TR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100845CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100845CT-ND
Rectangular Connector Contacts A100845CT-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 34B2492 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
34B2492
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 34B2492
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2880 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2880
Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2880
CONTACT, RECEPTACLE, 26-22AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 26Awg-22Awg, Crimp Rohs Compliant Amp - Te Connectivity - 24AJ4852 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26Awg-22Awg, Crimp Rohs Compliant Amp - Te Connectivity
24AJ4852
Contact, Socket, 26Awg-22Awg, Crimp Rohs Compliant Amp - Te Connectivity 24AJ4852
CONTACT, SOCKET, 26AWG-22AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 26AWG-22AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87666-5 87666-5 A100845TR-ND 34B2492 24AJ4852
Product Name Connectors Headers & Wire Housings Rectangular Connector Contacts Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, 26Awg-22Awg, Crimp Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data