TE Connectivity Connectors 87666-3

Description
CUT STRIP MOD IV RECP PLTD SN
Request a Quote Datasheet
Description
CUT STRIP MOD IV RECP PLTD SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 87666-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
87666-3
Connectors 87666-3
CUT STRIP MOD IV RECP PLTD SN

CUT STRIP MOD IV RECP PLTD SN

Buy Now
Rectangular Connector Contacts - A3000CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A3000CT-ND
Rectangular Connector Contacts A3000CT-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A3000TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A3000TR-ND
Rectangular Connector Contacts A3000TR-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 90F6256 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
90F6256
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 90F6256
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 59M8084 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
59M8084
Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 59M8084
CONTACT, RECEPTACLE, 26-22AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
CONN SOCKET 22-26AWG TIN CRIMP - 792-87666-3 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 22-26AWG TIN CRIMP
792-87666-3
CONN SOCKET 22-26AWG TIN CRIMP 792-87666-3
CONN SOCKET 22-26AWG TIN CRIMP

CONN SOCKET 22-26AWG TIN CRIMP

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87666-3 A3000CT-ND 90F6256 59M8084 792-87666-3
Product Name Connectors Rectangular Connector Contacts Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity CONN SOCKET 22-26AWG TIN CRIMP
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG ? to 22 AWG 26 AWG
Termination Crimp Crimp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products