TE Connectivity Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amp Te Connectivity 87631-9.

Description
WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:14Contacts RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:14Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amp Te Connectivity - 29AC1662 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amp Te Connectivity
29AC1662
Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amp Te Connectivity 29AC1662
WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:14Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:14Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:14Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC1662
Product Name Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details