TE Connectivity Product Range Amp Te Connectivity 87631-7.

Description
Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:12Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:12Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 15AC1840 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
15AC1840
Product Range Amp Te Connectivity 15AC1840
Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:12Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:12Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:12Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15AC1840
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 415 mm (16.34 inch)
Bearing Bore / Ring O.D. 14.96 inch (380 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details