TE Connectivity Wtb Housing, Rcpt, 12Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity 87631-7

Description
WTB HOUSING, RCPT, 12POS, 2ROW, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU Mod IV Series Socket Contatcs; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 12POS, 2ROW, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU Mod IV Series Socket Contatcs; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 12Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity - 68AH0525 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 12Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity
68AH0525
Wtb Housing, Rcpt, 12Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity 68AH0525
WTB HOUSING, RCPT, 12POS, 2ROW, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU Mod IV Series Socket Contatcs; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB HOUSING, RCPT, 12POS, 2ROW, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU Mod IV Series Socket Contatcs; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH0525
Product Name Wtb Housing, Rcpt, 12Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details