TE Connectivity Rectangular Wire & Cable Connectors & Housings 87631-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 6.1 MM  [.24 INCH ] Connector Length : 15.24 MM  [.6 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 6.1 MM  [.24 INCH ] Connector Length : 15.24 MM  [.6 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 87631-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
87631-7
Rectangular Wire & Cable Connectors & Housings 87631-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 6.1 MM  [.24 INCH ] Connector Length : 15.24 MM  [.6 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.1 MM  [.24 INCH ]
  • Connector Length : 15.24 MM  [.6 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250
  • Termination Resistance (MOHM) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Detent Latching
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A25856-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25856-ND
Rectangular Connector Housings A25856-ND
"12 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"12 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 87631-7 A25856-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102142-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers