Connectors
Socket Contact Tin 20-24 AWG Crimp
CONN SOCKET 20-24AWG CRIMP TIN
Female Socket Connector, 20-24AWG, 3A, 250V, Tin Plated Product overview: 87523-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-87523-6 can be used for catalog matching and distributor lookup.
CONN SOCKET 20-24AWG CRIMP TIN
Contact, AMPMODU Mod IV Series, Socket, 24 AWG, 20 AWG, Crimp, Copper Alloy RoHS Compliant: Yes
MODIVRECPLP ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87523-6 | A25993-ND | 87523-6 | 332-87523-6 | 792-87523-6 | 19J6725 |
| Product Name | Rectangular Connector Contacts | Connectors | 3A 250V Electronic Connector | CONN SOCKET 20-24AWG CRIMP TIN | Contact, Ampmodu Mod Iv Series, Socket, 24 Awg, 20 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | |||||
| Contact Size (AWG) | 20 to 24 AWG | |||||
| Gender | Female / Jack | Female / Jack | ||||
| Termination | Crimp |