TE Connectivity Wtb Housing, Rcpt, 5Pos, 1Row, 2.54Mm; Product Range Amp Te Connectivity 87499-9

Description
WTB HOUSING, RCPT, 5POS, 1ROW, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Termination Type:Crimp; No. of Contacts:5ContactsRo HS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 5POS, 1ROW, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Termination Type:Crimp; No. of Contacts:5ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 5Pos, 1Row, 2.54Mm; Product Range Amp Te Connectivity - 77AC1851 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 5Pos, 1Row, 2.54Mm; Product Range Amp Te Connectivity
77AC1851
Wtb Housing, Rcpt, 5Pos, 1Row, 2.54Mm; Product Range Amp Te Connectivity 77AC1851
WTB HOUSING, RCPT, 5POS, 1ROW, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Termination Type:Crimp; No. of Contacts:5ContactsRo HS Compliant: Yes

WTB HOUSING, RCPT, 5POS, 1ROW, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:5Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Termination Type:Crimp; No. of Contacts:5ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77AC1851
Product Name Wtb Housing, Rcpt, 5Pos, 1Row, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 330 mm (12.99 inch)
Bearing Bore / Ring O.D. 11.81 inch (300 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details