TE Connectivity Wire-Board Connector Receptacle, 2 Position, 2.54Mm; Product Range Amp - Te Connectivity 87499-3.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 2 Position, 2.54Mm; Product Range Amp - Te Connectivity - 29AC1651 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 2 Position, 2.54Mm; Product Range Amp - Te Connectivity
29AC1651
Wire-Board Connector Receptacle, 2 Position, 2.54Mm; Product Range Amp - Te Connectivity 29AC1651
WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:2Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1651
Product Name Wire-Board Connector Receptacle, 2 Position, 2.54Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details