TE Connectivity Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity 87499-1

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:7Contacts RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:7Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity - 83F4540 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity
83F4540
Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity 83F4540
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:7Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:7Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:7Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83F4540
Product Name Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details