Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 49.5 MM [1.949 INCH ] Compatible Cable Diameter (Min) : 19.8 MM [.78 INCH ] Expanded Inside Diameter (Min) : 55 MM [2.165 INCH ] Product Length : 1000 MM [39.37 INCH ] Recovered Inside Diameter (Max) : 18 MM [.709 INCH ] Recovered Wall Thickness (Max) : 3.6 MM [.142 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-214, HD631.2, IEC 60684-3-247, IEC 60684-3-246
Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Asia
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Water Resistant, Low Temperature Resistant, Moisture Resistant, Weather Resistant, Salt Water Resistant, UV Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 49.5 MM [1.949 INCH ]
- Compatible Cable Diameter (Min) : 19.8 MM [.78 INCH ]
- Expanded Inside Diameter (Min) : 55 MM [2.165 INCH ]
- Product Length : 1000 MM [39.37 INCH ]
- Recovered Inside Diameter (Max) : 18 MM [.709 INCH ]
- Recovered Wall Thickness (Max) : 3.6 MM [.142 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-214, HD631.2, IEC 60684-3-247, IEC 60684-3-246
Product Availability
- Product Availability : Americas, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Asia
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Water Resistant, Low Temperature Resistant, Moisture Resistant, Weather Resistant, Salt Water Resistant, UV Resistant