TE Connectivity Receptacle Housing, 8Pos, 2.54Mm; Product Range Amp Te Connectivity 87456-4

Description
RECEPTACLE HOUSING, 8POS, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU Mod IV Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 8POS, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU Mod IV Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 8Pos, 2.54Mm; Product Range Amp Te Connectivity - 01Y1993 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 8Pos, 2.54Mm; Product Range Amp Te Connectivity
01Y1993
Receptacle Housing, 8Pos, 2.54Mm; Product Range Amp Te Connectivity 01Y1993
RECEPTACLE HOUSING, 8POS, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU Mod IV Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 8POS, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU Mod IV Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01Y1993
Product Name Receptacle Housing, 8Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details