TE Connectivity Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Product Range Amp - Te Connectivity 87456-4.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Product Range Amp - Te Connectivity - 29AC1648 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Product Range Amp - Te Connectivity
29AC1648
Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Product Range Amp - Te Connectivity 29AC1648
WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1648
Product Name Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P230A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details