TE Connectivity Wire-Board Connector Receptacle, 8Pos, 2.54Mm; Product Range Amp Te Connectivity 87456-3

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 8POS, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 8POS, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 8Pos, 2.54Mm; Product Range Amp Te Connectivity - 90F4942 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 8Pos, 2.54Mm; Product Range Amp Te Connectivity
90F4942
Wire-Board Connector Receptacle, 8Pos, 2.54Mm; Product Range Amp Te Connectivity 90F4942
WIRE-BOARD CONNECTOR RECEPTACLE, 8POS, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 8POS, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F4942
Product Name Wire-Board Connector Receptacle, 8Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details