TE Connectivity Wtb Housing, Rcpt, 6Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity 87456-2

Description
WTB HOUSING, RCPT, 6POS, 2ROW, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU Mod IV Series Socket Contatcs; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 6POS, 2ROW, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU Mod IV Series Socket Contatcs; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 6Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity - 95AC0728 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 6Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity
95AC0728
Wtb Housing, Rcpt, 6Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity 95AC0728
WTB HOUSING, RCPT, 6POS, 2ROW, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU Mod IV Series Socket Contatcs; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB HOUSING, RCPT, 6POS, 2ROW, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU Mod IV Series Socket Contatcs; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Ampmodu Mod Iv Series, Crimp, Receptacle, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp Te Connectivity - 19J6720 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ampmodu Mod Iv Series, Crimp, Receptacle, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp Te Connectivity
19J6720
Wire-To-Board Connector, Ampmodu Mod Iv Series, Crimp, Receptacle, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp Te Connectivity 19J6720
Wire-To-Board Connector, AMPMODU Mod IV Series, Crimp, Receptacle, 6, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, AMPMODU Mod IV Series, Crimp, Receptacle, 6, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95AC0728
Product Name Wtb Housing, Rcpt, 6Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details