TE Connectivity Receptacle Housing, 6Pos, 2.54Mm; Product Range Amp Te Connectivity 87456-1

Description
RECEPTACLE HOUSING, 6POS, 2.54MM; Product Range:AMPMODU IV/V Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU IV/V Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 6POS, 2.54MM; Product Range:AMPMODU IV/V Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU IV/V Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 6Pos, 2.54Mm; Product Range Amp Te Connectivity - 96Y4976 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 6Pos, 2.54Mm; Product Range Amp Te Connectivity
96Y4976
Receptacle Housing, 6Pos, 2.54Mm; Product Range Amp Te Connectivity 96Y4976
RECEPTACLE HOUSING, 6POS, 2.54MM; Product Range:AMPMODU IV/V Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU IV/V Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 6POS, 2.54MM; Product Range:AMPMODU IV/V Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU IV/V Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96Y4976
Product Name Receptacle Housing, 6Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details