TE Connectivity Splices 873289-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : 1.5 - .75 Wire Size (AWG) : 16 - 18 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder, Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : 1.5 - .75 Wire Size (AWG) : 16 - 18 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder, Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 873289-000 - TE Connectivity
Berwyn, PA, United States
Splices
873289-000
Splices 873289-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : 1.5 - .75 Wire Size (AWG) : 16 - 18 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder, Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride
  • Primary Product Color : Blue
  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Configuration Features


  • Splice Configuration : Single to Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy

Dimensions


  • Product Length : 105.92 MM  [4.17 INCH ]
  • Wire Size (MMSQ) : 1.5 - .75
  • Wire Size (AWG) : 16 - 18

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10

Product Type Features


  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder, Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 873289-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details