TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 87309-9

Description
MOD V RECP PLTD 30 AU
Request a Quote Datasheet
Description
MOD V RECP PLTD 30 AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 87309-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
87309-9
Connectors Crimp Contacts, Commercial, Stamped & Formed 87309-9
MOD V RECP PLTD 30 AU

MOD V RECP PLTD 30 AU

Buy Now
Rectangular Connector Contacts - A100842TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100842TR-ND
Rectangular Connector Contacts A100842TR-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100842CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100842CT-ND
Rectangular Connector Contacts A100842CT-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Contacts - 87309-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
87309-9
Contacts 87309-9
MOD V RECP PLTD 30 AU

MOD V RECP PLTD 30 AU

Buy Now
Swedesboro, NJ, United States
Contacts
87309-9
Contacts 87309-9
MOD V TERMINALS

MOD V TERMINALS

Buy Now
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 90F4136 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
90F4136
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 90F4136
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU MOD V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod V Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU MOD V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod V Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2876 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2876
Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2876
CONTACT, RECEPTACLE, 24-20AWG, CRIMP, FULL REEL; Product Range:AMPMODU MOD V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP, FULL REEL; Product Range:AMPMODU MOD V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87309-9 A100842TR-ND 87309-9 87309-9 90F4136 28X2876
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Rectangular Connector Contacts Contacts Contacts Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data