TE Connectivity Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 87309-9.

Description
CONTACT, RECEPTACLE, 24-20AWG, CRIMP, FULL REEL; PRODUCT RANGE:AMPMODU MOD V SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, RECEPTACLE, 24-20AWG, CRIMP, FULL REEL; PRODUCT RANGE:AMPMODU MOD V SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 26AC8865 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
26AC8865
Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 26AC8865
CONTACT, RECEPTACLE, 24-20AWG, CRIMP, FULL REEL; PRODUCT RANGE:AMPMODU MOD V SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

CONTACT, RECEPTACLE, 24-20AWG, CRIMP, FULL REEL; PRODUCT RANGE:AMPMODU MOD V SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8865
Product Name Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products