TE Connectivity Rectangular Connectors - 87269-1 87269-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760540-87269-1 Series: AMPMODU Contact Finish: Tin-Lead Contact Finish Thickness: 100μin (2.54μm) Wire Gauge: 18-22 AWG Contact Termination: Crimp Pin or Socket: Socket Family Name: 87269 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 5-87269-1; Introduction Date: February 17, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760540-87269-1 Series: AMPMODU Contact Finish: Tin-Lead Contact Finish Thickness: 100μin (2.54μm) Wire Gauge: 18-22 AWG Contact Termination: Crimp Pin or Socket: Socket Family Name: 87269 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 5-87269-1; Introduction Date: February 17, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 87269-1 - 760540-87269-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 87269-1
760540-87269-1
Rectangular Connectors - 87269-1 760540-87269-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760540-87269-1 Series: AMPMODU Contact Finish: Tin-Lead Contact Finish Thickness: 100μin (2.54μm) Wire Gauge: 18-22 AWG Contact Termination: Crimp Pin or Socket: Socket Family Name: 87269 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 5-87269-1; Introduction Date: February 17, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760540-87269-1
Series: AMPMODU
Contact Finish: Tin-Lead
Contact Finish Thickness: 100μin (2.54μm)
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Family Name: 87269
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 5-87269-1;
Introduction Date: February 17, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rectangular Connector Contacts - A111645TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A111645TR-ND
Rectangular Connector Contacts A111645TR-ND
Socket Contact Tin-Lead 18-22 AWG Crimp

Socket Contact Tin-Lead 18-22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
2027-87269-1
5A Electronic Connector 2027-87269-1
Signal Contact, Female, Crimp, 5A, 18-22AWG, Straight, Tin/Lead Product overview: 87269-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87269-1 can be used for catalog matching and distributor lookup.

Signal Contact, Female, Crimp, 5A, 18-22AWG, Straight, Tin/Lead Product overview: 87269-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87269-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Locking Clip Cont Assy 31X62 Rohs Compliant Amp - Te Connectivity - 34B2476 - Newark, An Avnet Company
Chicago, IL, United States
Locking Clip Cont Assy 31X62 Rohs Compliant Amp - Te Connectivity
34B2476
Locking Clip Cont Assy 31X62 Rohs Compliant Amp - Te Connectivity 34B2476
LOCKING CLIP CONT ASSY 31X62 ROHS COMPLIANT: NO

LOCKING CLIP CONT ASSY 31X62 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 760540-87269-1 A111645TR-ND 2027-87269-1 34B2476
Product Name Rectangular Connectors - 87269-1 Rectangular Connector Contacts 5A Electronic Connector Locking Clip Cont Assy 31X62 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAS6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connectors - 1395G7 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers