TE Connectivity Hook Up Wire 8726733001

Description
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Weight (KGKM) : 8.2 Wire Color : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : 1.1 MM  [.044 INCH ] Conductor Diameter Range : 1.05 - 1.15 MM  [.041 - .045 INCH ] Conductor Size (MMSQ) : .75 Overall Outside Diameter : 1.56 MM  [.0615 INCH ] Overall Outside Diameter Range : 1.41 - 1.56 MM  [.055 - .061 INCH ] Strand Size (AWG) : 32 Wire Diameter : 1.524 MM  [.06 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 20 Electrical Characteristics Resistance (Max) : 24.7 ω/1000 ft @ 68°F Voltage Rating (V) : 600 Product Type Features Cable Style : Stranded, Primary Cable Type : FlexLite Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Weight (KGKM) : 8.2 Wire Color : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : 1.1 MM  [.044 INCH ] Conductor Diameter Range : 1.05 - 1.15 MM  [.041 - .045 INCH ] Conductor Size (MMSQ) : .75 Overall Outside Diameter : 1.56 MM  [.0615 INCH ] Overall Outside Diameter Range : 1.41 - 1.56 MM  [.055 - .061 INCH ] Strand Size (AWG) : 32 Wire Diameter : 1.524 MM  [.06 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 20 Electrical Characteristics Resistance (Max) : 24.7 ω/1000 ft @ 68°F Voltage Rating (V) : 600 Product Type Features Cable Style : Stranded, Primary Cable Type : FlexLite Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8726733001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
8726733001
Hook Up Wire 8726733001
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Weight (KGKM) : 8.2 Wire Color : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : 1.1 MM  [.044 INCH ] Conductor Diameter Range : 1.05 - 1.15 MM  [.041 - .045 INCH ] Conductor Size (MMSQ) : .75 Overall Outside Diameter : 1.56 MM  [.0615 INCH ] Overall Outside Diameter Range : 1.41 - 1.56 MM  [.055 - .061 INCH ] Strand Size (AWG) : 32 Wire Diameter : 1.524 MM  [.06 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 20 Electrical Characteristics Resistance (Max) : 24.7 ω/1000 ft @ 68°F Voltage Rating (V) : 600 Product Type Features Cable Style : Stranded, Primary Cable Type : FlexLite Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Material : Tin-Plated Copper
  • Insulation Material : Radiation-Crosslinked, Modified Polyalkene
  • Weight (KGKM) : 8.2
  • Wire Color : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : 1.1 MM  [.044 INCH ]
  • Conductor Diameter Range : 1.05 - 1.15 MM  [.041 - .045 INCH ]
  • Conductor Size (MMSQ) : .75
  • Overall Outside Diameter : 1.56 MM  [.0615 INCH ]
  • Overall Outside Diameter Range : 1.41 - 1.56 MM  [.055 - .061 INCH ]
  • Strand Size (AWG) : 32
  • Wire Diameter : 1.524 MM  [.06 INCH ]
  • Wire Size (MMSQ) : .75
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Resistance (Max) : 24.7 Ω/1000 ft @ 68°F
  • Voltage Rating (V) : 600

Product Type Features


  • Cable Style : Stranded, Primary
  • Cable Type : FlexLite
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 8726733001
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0615 inch (1.56 mm)
Wire Weight 0.0122 lbs/ft (0.0182 g/mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441289 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Primary Wire - 1284833001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 112799-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers