TE Connectivity PCB Headers & Receptacles 87262-2

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 14.91 MM  [.587 INCH ] Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Contact Type : Pin Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 Dimensions PCB Thickness (Recommended) : 1.79 MM  [.07 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (VAC) : 1200 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR16455 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 504 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board, Wire-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Termination Features Rectangular Termination Post & Tail Thickness : .79 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : .89 MM  [.035 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 14.91 MM  [.587 INCH ] Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Contact Type : Pin Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 Dimensions PCB Thickness (Recommended) : 1.79 MM  [.07 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (VAC) : 1200 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR16455 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 504 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board, Wire-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Termination Features Rectangular Termination Post & Tail Thickness : .79 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : .89 MM  [.035 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 87262-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
87262-2
PCB Headers & Receptacles 87262-2
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 14.91 MM  [.587 INCH ] Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Contact Type : Pin Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 Dimensions PCB Thickness (Recommended) : 1.79 MM  [.07 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (VAC) : 1200 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR16455 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 504 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board, Wire-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Termination Features Rectangular Termination Post & Tail Thickness : .79 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : .89 MM  [.035 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Length : 14.91 MM  [.587 INCH ]
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]
  • Contact Type : Pin
  • Mating Tab Thickness : .79 MM  [.031 INCH ]
  • Mating Tab Width : 1.6 MM  [.063 INCH ]
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 100

Dimensions


  • PCB Thickness (Recommended) : 1.79 MM  [.07 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 12
  • Dielectric Withstanding Voltage (Max) (VAC) : 1200

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR16455
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 504

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board, Wire-to-Board
  • Header Type : Breakaway
  • PCB Connector Assembly Type : PCB Mount Header

Termination Features


  • Rectangular Termination Post & Tail Thickness : .79 MM  [.031 INCH ]
  • Rectangular Termination Post & Tail Width : .89 MM  [.035 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 87262-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
87262-2
Headers & Wire Housings 87262-2
02 MODI HDR SRST .156CL

02 MODI HDR SRST .156CL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 87262-2 87262-2
Product Name PCB Headers & Receptacles Headers & Wire Housings
Product Type IC Headers IC Headers
Mounting Through-Hole; Board Mount
Current Rating 5 amps
Dielectric Withstanding Voltage 1.2 kilovolts
Contact Resistance 12000000000 milliohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103185-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Connector Headers & Receptacles - 102975-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102155-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102160-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details