TE Connectivity Heat Shrink Tubing 8726036019

Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, De-Icing Fluid, Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : Clear Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length : 65 MM  [2.559 INCH ] Expanded Inside Diameter (Min) : 19.1 MM  [.75 INCH ] Heat Shrink Tubing Size Range : 9.5 - 19.1 MM  [.375 - .75 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : .43 MM  [.017 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : UK, US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : RT-375 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -55 - 150 Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 125
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, De-Icing Fluid, Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : Clear Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length : 65 MM  [2.559 INCH ] Expanded Inside Diameter (Min) : 19.1 MM  [.75 INCH ] Heat Shrink Tubing Size Range : 9.5 - 19.1 MM  [.375 - .75 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : .43 MM  [.017 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : UK, US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : RT-375 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -55 - 150 Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 8726036019 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
8726036019
Heat Shrink Tubing 8726036019
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, De-Icing Fluid, Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : Clear Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length : 65 MM  [2.559 INCH ] Expanded Inside Diameter (Min) : 19.1 MM  [.75 INCH ] Heat Shrink Tubing Size Range : 9.5 - 19.1 MM  [.375 - .75 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : .43 MM  [.017 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : UK, US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : RT-375 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -55 - 150 Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 125

Body Features


  • Flexibility : Flexible
  • Fluid Type : Aviation Fuel, De-Icing Fluid, Lubricating Oil, Hydraulic Fluid, Water
  • Primary Product Color : Clear
  • Primary Product Material : Crosslinked Fluoropolymer
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 65 MM  [2.559 INCH ]
  • Expanded Inside Diameter (Min) : 19.1 MM  [.75 INCH ]
  • Heat Shrink Tubing Size Range : 9.5 - 19.1 MM  [.375 - .75 INCH ]
  • Recovered Inside Diameter (Max) : 9.5 MM  [.375 INCH ]
  • Recovered Wall Thickness (Nominal) : .43 MM  [.017 INCH ]
  • Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : UK, US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RT-375
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Highly Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage
  • Operating Temperature Range (DEGC) : -55 - 150
  • Recovery Temperature (DEGC) : 150
  • Shrink Temperature (Min) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 8726036019
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 041359-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P031 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 003273N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details